Manufacturer: Vishay BC Components
Win Source Part Number: 768402-MAL210213222E
Series: 102 PHR-ST
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Voltage Rating: 250V
Applications: General
Mounting: Chassis Mount
Capacitance: 2200μF
Tolerance: ±20%
Lead Spacing: 0.874" (22.20mm)
Impedance: 39 mOhm
ESR (Equivalent Series Resistance): 60 mOhm
Lifetime @ Temp.: 10000 Hrs @ 85°C
Family Name: 102 PHR-ST
Categories: Capacitors
Dimension: 1.969" Dia (50.00mm)
Ripple Current - High Frequency: 12A @ 10kHz
Height - Seated (Maximum): 3.150" (80.00mm)
Alternative Parts (Cross-Reference): U32D250LG222M51X67LL
Introduction Date: July 02, 2008
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Vishay MAL210213222E3 Capacitor
2200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 60mOhm 10000 Hrs @ 85°C
CAP ALUM 2200UF 20% 250V SCREW Product overview: MAL210213222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210213222E3 can be used for catalog matching and distributor lookup.
2200 250V 50x80mm 85 10000h
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 768402-MAL210213222E3 | 6832036 | 4337PHBK-ND | 58-MAL210213222E3 | 67M9713 |
| Product Name | Aluminum Capacitors - MAL210213222E3 | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 2200UF 250V Capacitor | 2200 250V 50X80Mm 85 10000H Vishay |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 250 volts | 250 volts |