Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210212103E3

Description
10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210212103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210212103E3-ND
Aluminum Electrolytic Capacitors MAL210212103E3-ND
10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 10000 Hrs @ 85°C

10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210212103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210212103E3
Capacitors - Aluminum Electrolytic Capacitors MAL210212103E3
CAP ALUM 10000UF 20% 200V SCREW

CAP ALUM 10000UF 20% 200V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 102 Phr-St Series, 10000 F, 20%, 200 V, 76 Mm, 0.018 Ohm Rohs Compliant Vishay - 18K8004 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 102 Phr-St Series, 10000 F, 20%, 200 V, 76 Mm, 0.018 Ohm Rohs Compliant Vishay
18K8004
Electrolytic Capacitor, Screw, 102 Phr-St Series, 10000 F, 20%, 200 V, 76 Mm, 0.018 Ohm Rohs Compliant Vishay 18K8004
Electrolytic Capacitor, Screw, 102 PHR-ST Series, 10000 F, 20%, 200 V, 76 mm, 0.018 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 102 PHR-ST Series, 10000 F, 20%, 200 V, 76 mm, 0.018 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL210212103E3-ND MAL210212103E3 18K8004
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 102 Phr-St Series, 10000 F, 20%, 200 V, 76 Mm, 0.018 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C722T200CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details