Manufacturer: Vishay BC Components
Win Source Part Number: 760546-MAL210169103E
Series: 101 PHR-ST
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Voltage Rating: 100V
Applications: General
Mounting: Chassis Mount
Capacitance: 10000μF
Tolerance: ±20%
Lead Spacing: 0.874" (22.20mm)
Impedance: 9 mOhm
ESR (Equivalent Series Resistance): 14 mOhm @ 100Hz
Lifetime @ Temp.: 10000 Hrs @ 85°C
Polarization: Polar
Family Name: 101 PHR-ST
Categories: Capacitors
Dimension: 1.969" Dia (50.00mm)
Ripple Current - Low Frequency: 13.1A @ 100Hz
Height - Seated (Maximum): 4.362" (110.80mm)
Alternative Parts (Cross-Reference): ALS31F103KE100; ALS41B103KF100; ALS41J103KF100;
Introduction Date: July 02, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 14mOhm @ 100Hz 10000 Hrs @ 85°C
CAP ALUM 10000UF 20% 100V SCREW Product overview: MAL210169103E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210169103E3 can be used for catalog matching and distributor lookup.
Cap Aluminum 10000uF 100V 20% (50 X 105mm) Stud Mount Aluminum Cylindrical Can 0.014 Ohm 13100mA 10000 hr 85C Bulk
CAP ALUM 10000UF 20% 100V SCREW
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 760546-MAL210169103E3 | MAL210169103E3-ND | 58-MAL210169103E3 | 886-MAL210169103E3 | MAL210169103E3 |
| Product Name | Aluminum Capacitors - MAL210169103E3 | Aluminum Electrolytic Capacitors | 10000UF 100V Capacitor | Cap Aluminum 10000uF 100V 20% (50 X 105mm) Stud Mount Aluminum Cylindrical Can 0.014 Ohm 13100mA 10000 hr 85C Bulk | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 volts |