Vishay Precision Group Aluminum Electrolytic Capacitors MAL210158103E3

Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 27mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 27mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210158103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210158103E3-ND
Aluminum Electrolytic Capacitors MAL210158103E3-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 27mOhm @ 100Hz 10000 Hrs @ 85°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 27mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 6832020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6832020
Aluminium Capacitors 6832020
Vishay MAL210158103E3 Capacitor

Vishay MAL210158103E3 Capacitor

Supplier's Site
Aluminium Capacitors - 6832020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6832020P
Aluminium Capacitors 6832020P
Cap Aluminium 101PHR-ST 63V 10000uF

Cap Aluminium 101PHR-ST 63V 10000uF

Supplier's Site
Cap, 10000Μf, 63V, Alu Elec, Screw; Capacitance Vishay - 14AC4368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Μf, 63V, Alu Elec, Screw; Capacitance Vishay
14AC4368
Cap, 10000Μf, 63V, Alu Elec, Screw; Capacitance Vishay 14AC4368
CAP, 10000µF, 63V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:63V; Product Range:101 PHR-ST Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:35mm; Lead RoHS Compliant: Yes

CAP, 10000µF, 63V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:63V; Product Range:101 PHR-ST Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:35mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210158103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210158103E3
Capacitors - Aluminum Electrolytic Capacitors MAL210158103E3
CAP ALUM 10000UF 20% 63V SCREW

CAP ALUM 10000UF 20% 63V SCREW

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL210158103E3-ND 6832020 6832020P 14AC4368 MAL210158103E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 10000Μf, 63V, Alu Elec, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details