Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210128104E3

Description
100000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
100000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210128104E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210128104E3-ND
Aluminum Electrolytic Capacitors MAL210128104E3-ND
100000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 15000 Hrs @ 85°C

100000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2803361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803361
Aluminium Capacitors 2803361
Vishay MAL210128104E3 Capacitor

Vishay MAL210128104E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803362
Aluminium Capacitors 2803362
Aluminium Capacitors Screw 100000uF 63V

Aluminium Capacitors Screw 100000uF 63V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210128104E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210128104E3
Capacitors - Aluminum Electrolytic Capacitors MAL210128104E3
CAP ALUM 100000UF 20% 63V SCREW

CAP ALUM 100000UF 20% 63V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor, 0.1F, 63V, Can; Capacitance Vishay - 18K8001 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.1F, 63V, Can; Capacitance Vishay
18K8001
Aluminum Electrolytic Capacitor, 0.1F, 63V, Can; Capacitance Vishay 18K8001
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 63V, CAN; Capacitance:0.1F; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Product Diameter:76mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 63V, CAN; Capacitance:0.1F; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Product Diameter:76mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL210128104E3-ND 2803361 MAL210128104E3 18K8001
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 0.1F, 63V, Can; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers