Vishay Precision Group Aluminum Electrolytic Capacitors MAL210127333E3

Description
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210127333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210127333E3-ND
Aluminum Electrolytic Capacitors MAL210127333E3-ND
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 100Hz 10000 Hrs @ 85°C

33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 6832018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6832018
Aluminium Capacitors 6832018
Vishay MAL210127333E3 Capacitor

Vishay MAL210127333E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor, 33000Uf, 40V, 20%, Screw; Capacitance Vishay - 18K8000 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33000Uf, 40V, 20%, Screw; Capacitance Vishay
18K8000
Aluminum Electrolytic Capacitor, 33000Uf, 40V, 20%, Screw; Capacitance Vishay 18K8000
ALUMINUM ELECTROLYTIC CAPACITOR, 33000UF, 40V, 20%, Screw; Capacitance:33000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33000UF, 40V, 20%, Screw; Capacitance:33000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210127333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210127333E3
Capacitors - Aluminum Electrolytic Capacitors MAL210127333E3
CAP ALUM 33000UF 20% 40V SCREW

CAP ALUM 33000UF 20% 40V SCREW

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL210127333E3-ND 6832018 18K8000 MAL210127333E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 33000Uf, 40V, 20%, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers