Vishay Intertechnology, Inc. Aluminium Capacitors MAL210127224E3

Description
Vishay MAL210127224E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL210127224E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803359
Aluminium Capacitors 2803359
Vishay MAL210127224E3 Capacitor

Vishay MAL210127224E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803360
Aluminium Capacitors 2803360
Aluminium Capacitors Screw 220000uF 40V

Aluminium Capacitors Screw 220000uF 40V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL210127224E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210127224E3-ND
Aluminum Electrolytic Capacitors MAL210127224E3-ND
220000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 15000 Hrs @ 85°C

220000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210127224E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210127224E3
Capacitors - Aluminum Electrolytic Capacitors MAL210127224E3
CAP ALUM 220000UF 20% 40V SCREW

CAP ALUM 220000UF 20% 40V SCREW

Supplier's Site
220000 40V 76X146Mm 85 15000H Vishay - 67M9621 - Newark, An Avnet Company
Chicago, IL, United States
220000 40V 76X146Mm 85 15000H Vishay
67M9621
220000 40V 76X146Mm 85 15000H Vishay 67M9621
220000 40V 76x146mm 85 15000h

220000 40V 76x146mm 85 15000h

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2803359 MAL210127224E3-ND MAL210127224E3 67M9621
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 220000 40V 76X146Mm 85 15000H Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220000 microF 220000 microF 220000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers