Vishay Intertechnology, Inc. Aluminium Capacitors MAL210127153E3

Description
Aluminium Capacitors Screw 15000uF 40V
Request a Quote Datasheet
Description
Aluminium Capacitors Screw 15000uF 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803358
Aluminium Capacitors 2803358
Aluminium Capacitors Screw 15000uF 40V

Aluminium Capacitors Screw 15000uF 40V

Supplier's Site
Aluminium Capacitors - 2803357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803357
Aluminium Capacitors 2803357
Vishay MAL210127153E3 Capacitor

Vishay MAL210127153E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL210127153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210127153E3-ND
Aluminum Electrolytic Capacitors MAL210127153E3-ND
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 100Hz 10000 Hrs @ 85°C

15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210127153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210127153E3
Capacitors - Aluminum Electrolytic Capacitors MAL210127153E3
CAP ALUM 15000UF 20% 40V SCREW

CAP ALUM 15000UF 20% 40V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 101 Phr-St Series, 15000 F, 20%, 40 V, 35 Mm, 22 Ohm Rohs Compliant Vishay - 18K7998 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 15000 F, 20%, 40 V, 35 Mm, 22 Ohm Rohs Compliant Vishay
18K7998
Electrolytic Capacitor, Screw, 101 Phr-St Series, 15000 F, 20%, 40 V, 35 Mm, 22 Ohm Rohs Compliant Vishay 18K7998
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 15000 F, 20%, 40 V, 35 mm, 22 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 15000 F, 20%, 40 V, 35 mm, 22 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2803358 MAL210127153E3-ND MAL210127153E3 18K7998
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 15000 F, 20%, 40 V, 35 Mm, 22 Ohm Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details