Vishay Intertechnology, Inc. Aluminium Capacitors MAL210119682E3

Description
Vishay MAL210119682E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL210119682E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806689
Aluminium Capacitors 2806689
Vishay MAL210119682E3 Capacitor

Vishay MAL210119682E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806690
Aluminium Capacitors 2806690
Aluminium Capacitors100V 6800uF 20%

Aluminium Capacitors100V 6800uF 20%

Supplier's Site
Aluminum Electrolytic Capacitors - MAL210119682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210119682E3-ND
Aluminum Electrolytic Capacitors MAL210119682E3-ND
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 10000 Hrs @ 85°C

6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 100 V, 35 Mm, 0.023 Ohm Rohs Compliant Vishay - 18K7997 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 100 V, 35 Mm, 0.023 Ohm Rohs Compliant Vishay
18K7997
Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 100 V, 35 Mm, 0.023 Ohm Rohs Compliant Vishay 18K7997
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 6800 F, 20%, 100 V, 35 mm, 0.023 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 6800 F, 20%, 100 V, 35 mm, 0.023 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210119682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210119682E3
Capacitors - Aluminum Electrolytic Capacitors MAL210119682E3
CAP ALUM 6800UF 20% 100V SCREW

CAP ALUM 6800UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806689 MAL210119682E3-ND 18K7997 MAL210119682E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 100 V, 35 Mm, 0.023 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers