Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210119332E3

Description
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210119332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210119332E3-ND
Aluminum Electrolytic Capacitors MAL210119332E3-ND
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm @ 100Hz 10000 Hrs @ 85°C

3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 101 Phr-St Series, 3300 F, 20%, 100 V, 35 Mm, 0.042 Ohm Rohs Compliant Vishay - 18K7995 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 3300 F, 20%, 100 V, 35 Mm, 0.042 Ohm Rohs Compliant Vishay
18K7995
Electrolytic Capacitor, Screw, 101 Phr-St Series, 3300 F, 20%, 100 V, 35 Mm, 0.042 Ohm Rohs Compliant Vishay 18K7995
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 3300 F, 20%, 100 V, 35 mm, 0.042 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 3300 F, 20%, 100 V, 35 mm, 0.042 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210119332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210119332E3
Capacitors - Aluminum Electrolytic Capacitors MAL210119332E3
CAP ALUM 3300UF 20% 100V SCREW

CAP ALUM 3300UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL210119332E3-ND 18K7995 MAL210119332E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 3300 F, 20%, 100 V, 35 Mm, 0.042 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details