Vishay Precision Group Aluminium Capacitors MAL210119153E3

Description
Vishay MAL210119153E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL210119153E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6832011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6832011
Aluminium Capacitors 6832011
Vishay MAL210119153E3 Capacitor

Vishay MAL210119153E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4365PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4365PHBK-ND
Aluminum Electrolytic Capacitors 4365PHBK-ND
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 10000 Hrs @ 85°C

15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
100V 12.3A Capacitor
58-MAL210119153E3
100V 12.3A Capacitor 58-MAL210119153E3
15mF 100V Al Electrolytic Cap, 16mR ESR, 12.3A Ripple, Screw Term Product overview: MAL210119153E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 12.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210119153E3 can be used for catalog matching and distributor lookup.

15mF 100V Al Electrolytic Cap, 16mR ESR, 12.3A Ripple, Screw Term Product overview: MAL210119153E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 12.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210119153E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Alu Elec, 15000Uf, 100V, Screw; Capacitance Vishay - 67M9603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 15000Uf, 100V, Screw; Capacitance Vishay
67M9603
Cap, Alu Elec, 15000Uf, 100V, Screw; Capacitance Vishay 67M9603
CAP, ALU ELEC, 15000UF, 100V, SCREW; Capacitance:15000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:50mm RoHS Compliant: Yes

CAP, ALU ELEC, 15000UF, 100V, SCREW; Capacitance:15000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:50mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210119153E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210119153E3
Capacitors - Aluminum Electrolytic Capacitors MAL210119153E3
CAP ALUM 15000UF 20% 100V SCREW

CAP ALUM 15000UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6832011 4365PHBK-ND 58-MAL210119153E3 67M9603 MAL210119153E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors 100V 12.3A Capacitor Cap, Alu Elec, 15000Uf, 100V, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details