Vishay Precision Group Aluminium Capacitors MAL210119103E3

Description
Vishay MAL210119103E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL210119103E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806684
Aluminium Capacitors 2806684
Vishay MAL210119103E3 Capacitor

Vishay MAL210119103E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806685
Aluminium Capacitors 2806685
Aluminium Capacitors10000UF 100V

Aluminium Capacitors10000UF 100V

Supplier's Site
Aluminum Electrolytic Capacitors - 4578PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4578PHBK-ND
Aluminum Electrolytic Capacitors 4578PHBK-ND
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 21mOhm @ 100Hz 10000 Hrs @ 85°C

10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 21mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 100 V, 50 Mm, 0.021 Ohm Rohs Compliant Vishay - 18K7991 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 100 V, 50 Mm, 0.021 Ohm Rohs Compliant Vishay
18K7991
Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 100 V, 50 Mm, 0.021 Ohm Rohs Compliant Vishay 18K7991
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 10000 F, 20%, 100 V, 50 mm, 0.021 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 10000 F, 20%, 100 V, 50 mm, 0.021 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210119103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210119103E3
Capacitors - Aluminum Electrolytic Capacitors MAL210119103E3
CAP ALUM 10000UF 20% 100V SCREW

CAP ALUM 10000UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806684 4578PHBK-ND 18K7991 MAL210119103E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 100 V, 50 Mm, 0.021 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details