Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210118153E3

Description
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL210118153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL210118153E3-ND
Aluminum Electrolytic Capacitors 56-MAL210118153E3-ND
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 100Hz 10000 Hrs @ 85°C

15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2806676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806676
Aluminium Capacitors 2806676
Vishay MAL210118153E3 Capacitor

Vishay MAL210118153E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806677
Aluminium Capacitors 2806677
Aluminium Capacitors15000uF 63V 35x105mm

Aluminium Capacitors15000uF 63V 35x105mm

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210118153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210118153E3
Capacitors - Aluminum Electrolytic Capacitors MAL210118153E3
CAP ALUM 15000UF 20% 63V SCREW

CAP ALUM 15000UF 20% 63V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 101 Phr-St Series, 15000 F, 20%, 63 V, 35 Mm, 0.016 Ohm Rohs Compliant Vishay - 18K7985 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 15000 F, 20%, 63 V, 35 Mm, 0.016 Ohm Rohs Compliant Vishay
18K7985
Electrolytic Capacitor, Screw, 101 Phr-St Series, 15000 F, 20%, 63 V, 35 Mm, 0.016 Ohm Rohs Compliant Vishay 18K7985
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 15000 F, 20%, 63 V, 35 mm, 0.016 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 15000 F, 20%, 63 V, 35 mm, 0.016 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL210118153E3-ND 2806676 MAL210118153E3 18K7985
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 15000 F, 20%, 63 V, 35 Mm, 0.016 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers