Vishay MAL210117333E3 Capacitor
Vishay MAL210117333E3 Capacitor
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 100Hz 10000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR, 33000UF, 40V, 20%, CAN; Capacitance:33000µF;
CAP ALUM 33000UF 20% 40V SCREW
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803354 | MAL210117333E3-ND | 18K7982 | MAL210117333E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 33000Uf, 40V, 20%, Can; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF |