Vishay MAL210117223E3 Capacitor
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 100Hz 10000 Hrs @ 85°C
VISHAY MAL210117223E3 Electrolytic Capacitor, Screw, 22000 F, 40 V, 101 PHR-ST Series,20%, 35 mm, 12.8 mm
CAP, ALU ELEC, 22000UF, 40V, SCREW; Capacitance:22000µF;
CAP ALUM 22000UF 20% 40V SCREW
| RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6831982 | MAL210117223E3-ND | 886-MAL210117223E3 | 67M9590 | MAL210117223E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | VISHAY MAL210117223E3 Electrolytic Capacitor, Screw, 22000 F, 40 V, 101 PHR-ST Series,20%, 35 mm, 12.8 mm | Cap, Alu Elec, 22000Uf, 40V, Screw; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose |