Vishay Precision Group 40V Capacitor MAL210117104E3

Description
Alum Electrolytic Cap 100mF 40V 20% 7mR Screw Terminal Product overview: MAL210117104E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210117104E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alum Electrolytic Cap 100mF 40V 20% 7mR Screw Terminal Product overview: MAL210117104E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210117104E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V Capacitor
58-MAL210117104E3
40V Capacitor 58-MAL210117104E3
Alum Electrolytic Cap 100mF 40V 20% 7mR Screw Terminal Product overview: MAL210117104E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210117104E3 can be used for catalog matching and distributor lookup.

Alum Electrolytic Cap 100mF 40V 20% 7mR Screw Terminal Product overview: MAL210117104E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210117104E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4331PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4331PHBK-ND
Aluminum Electrolytic Capacitors 4331PHBK-ND
100000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7mOhm @ 100Hz 15000 Hrs @ 85°C

100000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, Alu Elec, 0.1F, 40V, Screw; Capacitance Vishay - 67M9587 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 0.1F, 40V, Screw; Capacitance Vishay
67M9587
Cap, Alu Elec, 0.1F, 40V, Screw; Capacitance Vishay 67M9587
CAP, ALU ELEC, 0.1F, 40V, SCREW; Capacitance:0.1F; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Series Name:101 PHR-ST RoHS Compliant: Yes

CAP, ALU ELEC, 0.1F, 40V, SCREW; Capacitance:0.1F; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Series Name:101 PHR-ST RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Screw, 101 Phr-St Series, 0.1 F, 20%, 40 V, 65 Mm, 0.007 Ohm Rohs Compliant Vishay - 18K7979 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 0.1 F, 20%, 40 V, 65 Mm, 0.007 Ohm Rohs Compliant Vishay
18K7979
Electrolytic Capacitor, Screw, 101 Phr-St Series, 0.1 F, 20%, 40 V, 65 Mm, 0.007 Ohm Rohs Compliant Vishay 18K7979
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 0.1 F, 20%, 40 V, 65 mm, 0.007 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 0.1 F, 20%, 40 V, 65 mm, 0.007 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210117104E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210117104E3
Capacitors - Aluminum Electrolytic Capacitors MAL210117104E3
CAP ALUM 100000UF 20% 40V SCREW

CAP ALUM 100000UF 20% 40V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL210117104E3 4331PHBK-ND 67M9587 18K7979 MAL210117104E3
Product Name 40V Capacitor Aluminum Electrolytic Capacitors Cap, Alu Elec, 0.1F, 40V, Screw; Capacitance Vishay Electrolytic Capacitor, Screw, 101 Phr-St Series, 0.1 F, 20%, 40 V, 65 Mm, 0.007 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100000 microF 100000 microF 100000 microF 100000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details