Vishay Precision Group Aluminium Capacitors MAL210117103E3

Description
Aluminium Capacitors 10000uF 40V 35x60mm
Request a Quote Datasheet
Description
Aluminium Capacitors 10000uF 40V 35x60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806675
Aluminium Capacitors 2806675
Aluminium Capacitors 10000uF 40V 35x60mm

Aluminium Capacitors 10000uF 40V 35x60mm

Supplier's Site
Aluminium Capacitors - 2806674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806674
Aluminium Capacitors 2806674
Vishay MAL210117103E3 Capacitor

Vishay MAL210117103E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL210117103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210117103E3-ND
Aluminum Electrolytic Capacitors MAL210117103E3-ND
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 31mOhm @ 100Hz 10000 Hrs @ 85°C

10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 31mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 40 V, 35 Mm, 0.031 Ohm Rohs Compliant Vishay - 18K7978 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 40 V, 35 Mm, 0.031 Ohm Rohs Compliant Vishay
18K7978
Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 40 V, 35 Mm, 0.031 Ohm Rohs Compliant Vishay 18K7978
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 10000 F, 20%, 40 V, 35 mm, 0.031 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 10000 F, 20%, 40 V, 35 mm, 0.031 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210117103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210117103E3
Capacitors - Aluminum Electrolytic Capacitors MAL210117103E3
CAP ALUM 10000UF 20% 40V SCREW

CAP ALUM 10000UF 20% 40V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806675 MAL210117103E3-ND 18K7978 MAL210117103E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 40 V, 35 Mm, 0.031 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details