33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 100Hz 10000 Hrs @ 85°C
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 33000 F, 20%, 25 V, 35 mm, 0.019 ohm RoHS Compliant: Yes
CAP ALUM 33000UF 20% 25V SCREW
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL210116333E3-ND | 18K7976 | MAL210116333E3 |
| Product Name | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Screw, 101 Phr-St Series, 33000 F, 20%, 25 V, 35 Mm, 0.019 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |