Vishay Intertechnology, Inc. Aluminium Capacitors MAL210116104E3

Description
Vishay MAL210116104E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL210116104E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803347
Aluminium Capacitors 2803347
Vishay MAL210116104E3 Capacitor

Vishay MAL210116104E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803348
Aluminium Capacitors 2803348
Aluminium Capacitors Screw 100KUF 25V

Aluminium Capacitors Screw 100KUF 25V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL210116104E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210116104E3-ND
Aluminum Electrolytic Capacitors MAL210116104E3-ND
100000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 10000 Hrs @ 85°C

100000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210116104E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210116104E3
Capacitors - Aluminum Electrolytic Capacitors MAL210116104E3
CAP ALUM 100000UF 20% 25V SCREW

CAP ALUM 100000UF 20% 25V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor, 0.1 F,20%, 25V, Screw Mt; Capacitance Vishay - 18K7975 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.1 F,20%, 25V, Screw Mt; Capacitance Vishay
18K7975
Aluminum Electrolytic Capacitor, 0.1 F,20%, 25V, Screw Mt; Capacitance Vishay 18K7975
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1 F,20%, 25V, SCREW MT; Capacitance:0.1F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Product Range:101 PHR-ST Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.1 F,20%, 25V, SCREW MT; Capacitance:0.1F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Product Range:101 PHR-ST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2803347 MAL210116104E3-ND MAL210116104E3 18K7975
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 0.1 F,20%, 25V, Screw Mt; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100000 microF 100000 microF 100000 microF 100000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details