Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209733479E6

Description
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1500 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209733479E6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209733479E6-ND
Aluminum Electrolytic Capacitors MAL209733479E6-ND
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1500 Hrs @ 85°C

47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209733479E6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209733479E6
Capacitors - Aluminum Electrolytic Capacitors MAL209733479E6
CAP ALUM 47UF 20% 6.3V RADIAL

CAP ALUM 47UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL209733479E6-ND MAL209733479E6
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details