Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209679821E3

Description
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 260mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 260mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209679821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209679821E3-ND
Aluminum Electrolytic Capacitors MAL209679821E3-ND
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 260mOhm @ 100Hz 5000 Hrs @ 85°C

820µF 500V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 260mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209679821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209679821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209679821E3
CAP ALUM 820UF 20% 500V RADIAL

CAP ALUM 820UF 20% 500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL209679821E3-ND MAL209679821E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details