Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209677102E3

Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 236mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 236mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209677102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209677102E3-ND
Aluminum Electrolytic Capacitors MAL209677102E3-ND
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 236mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 236mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209677102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209677102E3
Capacitors - Aluminum Electrolytic Capacitors MAL209677102E3
CAP ALUM 1000UF 20% 450V RADIAL

CAP ALUM 1000UF 20% 450V RADIAL

Supplier's Site
1000 450V 40X70Mm 85 5000H Vishay - 15N6188 - Newark, An Avnet Company
Chicago, IL, United States
1000 450V 40X70Mm 85 5000H Vishay
15N6188
1000 450V 40X70Mm 85 5000H Vishay 15N6188
1000 450V 40x70mm 85 5000h

1000 450V 40x70mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209677102E3-ND MAL209677102E3 15N6188
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1000 450V 40X70Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers