Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209675182E3

Description
1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 143mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 143mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209675182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209675182E3-ND
Aluminum Electrolytic Capacitors MAL209675182E3-ND
1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 143mOhm @ 100Hz 5000 Hrs @ 85°C

1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 143mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1800 350V 40X80Mm 85 5000H Vishay - 15N6179 - Newark, An Avnet Company
Chicago, IL, United States
1800 350V 40X80Mm 85 5000H Vishay
15N6179
1800 350V 40X80Mm 85 5000H Vishay 15N6179
1800 350V 40x80mm 85 5000h

1800 350V 40x80mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209675182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209675182E3
Capacitors - Aluminum Electrolytic Capacitors MAL209675182E3
CAP ALUM 1800UF 20% 350V RADIAL

CAP ALUM 1800UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209675182E3-ND 15N6179 MAL209675182E3
Product Name Aluminum Electrolytic Capacitors 1800 350V 40X80Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details