Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209675122E3

Description
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 136mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 136mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209675122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209675122E3-ND
Aluminum Electrolytic Capacitors MAL209675122E3-ND
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 136mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 136mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209675122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209675122E3
Capacitors - Aluminum Electrolytic Capacitors MAL209675122E3
CAP ALUM 1200UF 20% 350V RADIAL

CAP ALUM 1200UF 20% 350V RADIAL

Supplier's Site
1200 350V 40X60Mm 85 5000H Vishay - 15N6177 - Newark, An Avnet Company
Chicago, IL, United States
1200 350V 40X60Mm 85 5000H Vishay
15N6177
1200 350V 40X60Mm 85 5000H Vishay 15N6177
1200 350V 40x60mm 85 5000h

1200 350V 40x60mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209675122E3-ND MAL209675122E3 15N6177
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1200 350V 40X60Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details