Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209675102E3

Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 132mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 132mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209675102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209675102E3-ND
Aluminum Electrolytic Capacitors MAL209675102E3-ND
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 132mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 132mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1000 350V 40X50Mm 85 5000H Vishay - 15N6176 - Newark, An Avnet Company
Chicago, IL, United States
1000 350V 40X50Mm 85 5000H Vishay
15N6176
1000 350V 40X50Mm 85 5000H Vishay 15N6176
1000 350V 40x50mm 85 5000h

1000 350V 40x50mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209675102E3-ND 15N6176
Product Name Aluminum Electrolytic Capacitors 1000 350V 40X50Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitor - 101C483U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details