Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209674122E3

Description
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 215mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 215mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209674122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209674122E3-ND
Aluminum Electrolytic Capacitors MAL209674122E3-ND
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 215mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 215mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209674122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209674122E3
Capacitors - Aluminum Electrolytic Capacitors MAL209674122E3
CAP ALUM 1200UF 20% 420V RADIAL

CAP ALUM 1200UF 20% 420V RADIAL

Supplier's Site
1200 420V 40X70Mm 85 5000H Vishay - 15N6171 - Newark, An Avnet Company
Chicago, IL, United States
1200 420V 40X70Mm 85 5000H Vishay
15N6171
1200 420V 40X70Mm 85 5000H Vishay 15N6171
1200 420V 40x70mm 85 5000h

1200 420V 40x70mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209674122E3-ND MAL209674122E3 15N6171
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1200 420V 40X70Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details