Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209668122E3

Description
1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 162mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 162mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209668122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209668122E3-ND
Aluminum Electrolytic Capacitors MAL209668122E3-ND
1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 162mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 162mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209668122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209668122E3
Capacitors - Aluminum Electrolytic Capacitors MAL209668122E3
CAP ALUM 1200UF 20% 385V RADIAL

CAP ALUM 1200UF 20% 385V RADIAL

Supplier's Site
1200 385V 35X80Mm 85 5000H Vishay - 15N6162 - Newark, An Avnet Company
Chicago, IL, United States
1200 385V 35X80Mm 85 5000H Vishay
15N6162
1200 385V 35X80Mm 85 5000H Vishay 15N6162
1200 385V 35x80mm 85 5000h

1200 385V 35x80mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209668122E3-ND MAL209668122E3 15N6162
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1200 385V 35X80Mm 85 5000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details