Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209666152E3

Description
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 193mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 193mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209666152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209666152E3-ND
Aluminum Electrolytic Capacitors MAL209666152E3-ND
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 193mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 193mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209666152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209666152E3
Capacitors - Aluminum Electrolytic Capacitors MAL209666152E3
CAP ALUM 1500UF 20% 400V RADIAL

CAP ALUM 1500UF 20% 400V RADIAL

Supplier's Site
1500 400V 35X100Mm 85 5000H Vishay - 15N6154 - Newark, An Avnet Company
Chicago, IL, United States
1500 400V 35X100Mm 85 5000H Vishay
15N6154
1500 400V 35X100Mm 85 5000H Vishay 15N6154
1500 400V 35x100mm 85 5000h

1500 400V 35x100mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209666152E3-ND MAL209666152E3 15N6154
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1500 400V 35X100Mm 85 5000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details