Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209665152E3

Description
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 138mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 138mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209665152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209665152E3-ND
Aluminum Electrolytic Capacitors MAL209665152E3-ND
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 138mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 138mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1500 350V 35X80Mm 85 5000H Vishay - 15N6150 - Newark, An Avnet Company
Chicago, IL, United States
1500 350V 35X80Mm 85 5000H Vishay
15N6150
1500 350V 35X80Mm 85 5000H Vishay 15N6150
1500 350V 35x80mm 85 5000h

1500 350V 35x80mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209665152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209665152E3
Capacitors - Aluminum Electrolytic Capacitors MAL209665152E3
CAP ALUM 1500UF 20% 350V RADIAL

CAP ALUM 1500UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209665152E3-ND 15N6150 MAL209665152E3
Product Name Aluminum Electrolytic Capacitors 1500 350V 35X80Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details