Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209665122E3

Description
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 134mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 134mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209665122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209665122E3-ND
Aluminum Electrolytic Capacitors MAL209665122E3-ND
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 134mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 134mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1200 350V 35X70Mm 85 5000H Vishay - 15N6149 - Newark, An Avnet Company
Chicago, IL, United States
1200 350V 35X70Mm 85 5000H Vishay
15N6149
1200 350V 35X70Mm 85 5000H Vishay 15N6149
1200 350V 35x70mm 85 5000h

1200 350V 35x70mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209665122E3-ND 15N6149
Product Name Aluminum Electrolytic Capacitors 1200 350V 35X70Mm 85 5000H Vishay
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details