Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209636222E3

Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 201mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 201mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209636222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209636222E3-ND
Aluminum Electrolytic Capacitors MAL209636222E3-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 201mOhm @ 100Hz 5000 Hrs @ 85°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 201mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209636222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209636222E3
Capacitors - Aluminum Electrolytic Capacitors MAL209636222E3
CAP ALUM 2200UF 20% 400V SNAP

CAP ALUM 2200UF 20% 400V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 2200 F, 20%, 400 V, 45 Mm, 0.048 Ohm Rohs Compliant Vishay - 99W8876 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 2200 F, 20%, 400 V, 45 Mm, 0.048 Ohm Rohs Compliant Vishay
99W8876
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 2200 F, 20%, 400 V, 45 Mm, 0.048 Ohm Rohs Compliant Vishay 99W8876
Electrolytic Capacitor, Long Life, 096 PLL-4TSI Series, 2200 F, 20%, 400 V, 45 mm, 0.048 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 096 PLL-4TSI Series, 2200 F, 20%, 400 V, 45 mm, 0.048 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209636222E3-ND MAL209636222E3 99W8876
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 2200 F, 20%, 400 V, 45 Mm, 0.048 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details