Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209635152E3

Description
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 142mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 142mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209635152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209635152E3-ND
Aluminum Electrolytic Capacitors MAL209635152E3-ND
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 142mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 142mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209635152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209635152E3
Capacitors - Aluminum Electrolytic Capacitors MAL209635152E3
CAP ALUM 1500UF 20% 350V SNAP

CAP ALUM 1500UF 20% 350V SNAP

Supplier's Site
1500 350V 45X60Mm 85 5000H Vishay - 15N6125 - Newark, An Avnet Company
Chicago, IL, United States
1500 350V 45X60Mm 85 5000H Vishay
15N6125
1500 350V 45X60Mm 85 5000H Vishay 15N6125
1500 350V 45x60mm 85 5000h

1500 350V 45x60mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209635152E3-ND MAL209635152E3 15N6125
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1500 350V 45X60Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C702U050AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details