Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209629561E3

Description
560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 336mOhm 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 336mOhm 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4542PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4542PHBK-ND
Aluminum Electrolytic Capacitors 4542PHBK-ND
560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 336mOhm 5000 Hrs @ 85°C

560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 336mOhm 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209629561E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209629561E3
Capacitors - Aluminum Electrolytic Capacitors MAL209629561E3
CAP ALUM 560UF 20% 500V SNAP

CAP ALUM 560UF 20% 500V SNAP

Supplier's Site
560 500V 40X60Mm 85 5000H Vishay - 15N6119 - Newark, An Avnet Company
Chicago, IL, United States
560 500V 40X60Mm 85 5000H Vishay
15N6119
560 500V 40X60Mm 85 5000H Vishay 15N6119
560 500V 40x60mm 85 5000h

560 500V 40x60mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4542PHBK-ND MAL209629561E3 15N6119
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 560 500V 40X60Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details