Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209628222E3

Description
2200µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 173mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 173mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209628222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209628222E3-ND
Aluminum Electrolytic Capacitors MAL209628222E3-ND
2200µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 173mOhm @ 100Hz 5000 Hrs @ 85°C

2200µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 173mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209628222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209628222E3
Capacitors - Aluminum Electrolytic Capacitors MAL209628222E3
CAP ALUM 2200UF 20% 385V SNAP

CAP ALUM 2200UF 20% 385V SNAP

Supplier's Site
2200 385V 40X100Mm 85 5000H Vishay - 15N6115 - Newark, An Avnet Company
Chicago, IL, United States
2200 385V 40X100Mm 85 5000H Vishay
15N6115
2200 385V 40X100Mm 85 5000H Vishay 15N6115
2200 385V 40x100mm 85 5000h

2200 385V 40x100mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209628222E3-ND MAL209628222E3 15N6115
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2200 385V 40X100Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details