Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209625182E3

Description
1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 144mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 144mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209625182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209625182E3-ND
Aluminum Electrolytic Capacitors MAL209625182E3-ND
1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 144mOhm @ 100Hz 5000 Hrs @ 85°C

1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 144mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209625182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209625182E3
Capacitors - Aluminum Electrolytic Capacitors MAL209625182E3
CAP ALUM 1800UF 20% 350V SNAP

CAP ALUM 1800UF 20% 350V SNAP

Supplier's Site
1800 350V 40X80Mm 85 5000H Vishay - 15N6097 - Newark, An Avnet Company
Chicago, IL, United States
1800 350V 40X80Mm 85 5000H Vishay
15N6097
1800 350V 40X80Mm 85 5000H Vishay 15N6097
1800 350V 40x80mm 85 5000h

1800 350V 40x80mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209625182E3-ND MAL209625182E3 15N6097
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1800 350V 40X80Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details