Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209624102E3

Description
1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 214mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 214mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209624102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209624102E3-ND
Aluminum Electrolytic Capacitors MAL209624102E3-ND
1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 214mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 214mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1000 420V 40X60Mm 85 5000H Vishay - 15N6088 - Newark, An Avnet Company
Chicago, IL, United States
1000 420V 40X60Mm 85 5000H Vishay
15N6088
1000 420V 40X60Mm 85 5000H Vishay 15N6088
1000 420V 40x60mm 85 5000h

1000 420V 40x60mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209624102E3-ND 15N6088
Product Name Aluminum Electrolytic Capacitors 1000 420V 40X60Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713185 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details