Vishay Precision Group Aluminum Electrolytic Capacitors MAL209619821E3

Description
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 229mOhm 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 229mOhm 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4545PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4545PHBK-ND
Aluminum Electrolytic Capacitors 4545PHBK-ND
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 229mOhm 5000 Hrs @ 85°C

820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 229mOhm 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209619821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209619821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209619821E3
CAP ALUM 820UF 20% 500V SNAP

CAP ALUM 820UF 20% 500V SNAP

Supplier's Site
820 500V 35X100Mm 85 5000H Vishay - 15N6087 - Newark, An Avnet Company
Chicago, IL, United States
820 500V 35X100Mm 85 5000H Vishay
15N6087
820 500V 35X100Mm 85 5000H Vishay 15N6087
820 500V 35x100mm 85 5000h

820 500V 35x100mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4545PHBK-ND MAL209619821E3 15N6087
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 820 500V 35X100Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details