Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209617821E3

Description
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 231mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 231mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209617821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209617821E3-ND
Aluminum Electrolytic Capacitors MAL209617821E3-ND
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 231mOhm @ 100Hz 5000 Hrs @ 85°C

820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 231mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
820 450V 35X80Mm 85 5000H Vishay - 15N6078 - Newark, An Avnet Company
Chicago, IL, United States
820 450V 35X80Mm 85 5000H Vishay
15N6078
820 450V 35X80Mm 85 5000H Vishay 15N6078
820 450V 35x80mm 85 5000h

820 450V 35x80mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209617821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209617821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209617821E3
CAP ALUM 820UF 20% 450V SNAP

CAP ALUM 820UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209617821E3-ND 15N6078 MAL209617821E3
Product Name Aluminum Electrolytic Capacitors 820 450V 35X80Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details