Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209616681E3

Description
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 176mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 176mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209616681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209616681E3-ND
Aluminum Electrolytic Capacitors MAL209616681E3-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 176mOhm @ 100Hz 5000 Hrs @ 85°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 176mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
680 400V 35X60Mm 85 5000H Vishay - 15N6073 - Newark, An Avnet Company
Chicago, IL, United States
680 400V 35X60Mm 85 5000H Vishay
15N6073
680 400V 35X60Mm 85 5000H Vishay 15N6073
680 400V 35x60mm 85 5000h

680 400V 35x60mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209616681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209616681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209616681E3
CAP ALUM 680UF 20% 400V SNAP

CAP ALUM 680UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209616681E3-ND 15N6073 MAL209616681E3
Product Name Aluminum Electrolytic Capacitors 680 400V 35X60Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details