The Electrolytic Capacitor from the 096 PLL-4TSI Series has a rated capacitance of 1500 OºF with a tolerance of ±20%. It operates at a rated voltage of 350 V and features a low equivalent series resistance (ESR) of 0.071 ohm. This capacitor is designed for long life, with a useful life of 5000 hours at 85 °C and an endurance test duration of 2000 hours at the same temperature. It can withstand a temperature range from -40 °C to +85 °C and is compliant with RoHS standards. The capacitor is suitable for applications in telecommunications, industrial systems, and energy storage, among others. Its dimensions are 35 mm in diameter, and it is available in a four-terminal snap-in configuration, ensuring excellent mounting stability.
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 139mOhm @ 100Hz 5000 Hrs @ 85°C
Electrolytic Capacitor, Long Life, 096 PLL-4TSI Series, 1500 F, 20%, 350 V, 35 mm, 0.071 ohm RoHS Compliant: Yes
CAP ALUM 1500UF 20% 350V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL209615152E3-ND | 99W8870 | MAL209615152E3 |
| Product Name | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1500 F, 20%, 350 V, 35 Mm, 0.071 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF |