Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209577471E3

Description
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 208mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 208mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209577471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209577471E3-ND
Aluminum Electrolytic Capacitors MAL209577471E3-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 208mOhm @ 100Hz 10000 Hrs @ 85°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 208mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
470 450V 40X50Mm 85 10000H Vishay - 15N6059 - Newark, An Avnet Company
Chicago, IL, United States
470 450V 40X50Mm 85 10000H Vishay
15N6059
470 450V 40X50Mm 85 10000H Vishay 15N6059
470 450V 40x50mm 85 10000h

470 450V 40x50mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209577471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209577471E3
Capacitors - Aluminum Electrolytic Capacitors MAL209577471E3
CAP ALUM 470UF 20% 450V RADIAL

CAP ALUM 470UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209577471E3-ND 15N6059 MAL209577471E3
Product Name Aluminum Electrolytic Capacitors 470 450V 40X50Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details