Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209577391E3

Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 253mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 253mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209577391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209577391E3-ND
Aluminum Electrolytic Capacitors MAL209577391E3-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 253mOhm @ 100Hz 10000 Hrs @ 85°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 253mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209577391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209577391E3
Capacitors - Aluminum Electrolytic Capacitors MAL209577391E3
CAP ALUM 390UF 20% 450V RADIAL

CAP ALUM 390UF 20% 450V RADIAL

Supplier's Site
390 450V 40X40Mm 85 10000H Vishay - 15N6058 - Newark, An Avnet Company
Chicago, IL, United States
390 450V 40X40Mm 85 10000H Vishay
15N6058
390 450V 40X40Mm 85 10000H Vishay 15N6058
390 450V 40x40mm 85 10000h

390 450V 40x40mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209577391E3-ND MAL209577391E3 15N6058
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 390 450V 40X40Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers