Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209576152E3

Description
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 72mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 72mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209576152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209576152E3-ND
Aluminum Electrolytic Capacitors MAL209576152E3-ND
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 72mOhm @ 100Hz 10000 Hrs @ 85°C

1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 72mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
1500 400V 40X100Mm 85 10000H Vishay - 15N6052 - Newark, An Avnet Company
Chicago, IL, United States
1500 400V 40X100Mm 85 10000H Vishay
15N6052
1500 400V 40X100Mm 85 10000H Vishay 15N6052
1500 400V 40x100mm 85 10000h

1500 400V 40x100mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209576152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209576152E3
Capacitors - Aluminum Electrolytic Capacitors MAL209576152E3
CAP ALUM 1500UF 20% 400V RADIAL

CAP ALUM 1500UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209576152E3-ND 15N6052 MAL209576152E3
Product Name Aluminum Electrolytic Capacitors 1500 400V 40X100Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details