Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209566471E3

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 215mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 215mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209566471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209566471E3-ND
Aluminum Electrolytic Capacitors MAL209566471E3-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 215mOhm @ 100Hz 10000 Hrs @ 85°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 215mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
470 400V 35X50Mm 85 10000H Vishay - 15N6033 - Newark, An Avnet Company
Chicago, IL, United States
470 400V 35X50Mm 85 10000H Vishay
15N6033
470 400V 35X50Mm 85 10000H Vishay 15N6033
470 400V 35x50mm 85 10000h

470 400V 35x50mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209566471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209566471E3
Capacitors - Aluminum Electrolytic Capacitors MAL209566471E3
CAP ALUM 470UF 20% 400V RADIAL

CAP ALUM 470UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209566471E3-ND 15N6033 MAL209566471E3
Product Name Aluminum Electrolytic Capacitors 470 400V 35X50Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details