Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209565681E3

Description
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 162mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 162mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209565681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209565681E3-ND
Aluminum Electrolytic Capacitors MAL209565681E3-ND
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 162mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 162mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
680 350V 35X60Mm 85 10000H Vishay - 15N6030 - Newark, An Avnet Company
Chicago, IL, United States
680 350V 35X60Mm 85 10000H Vishay
15N6030
680 350V 35X60Mm 85 10000H Vishay 15N6030
680 350V 35x60mm 85 10000h

680 350V 35x60mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209565681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209565681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209565681E3
CAP ALUM 680UF 20% 350V RADIAL

CAP ALUM 680UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209565681E3-ND 15N6030 MAL209565681E3
Product Name Aluminum Electrolytic Capacitors 680 350V 35X60Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details