Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209565561E3

Description
560µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 196mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 196mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209565561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209565561E3-ND
Aluminum Electrolytic Capacitors MAL209565561E3-ND
560µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 196mOhm @ 100Hz 10000 Hrs @ 85°C

560µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 196mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
560 350V 35X50Mm 85 10000H Vishay - 15N6029 - Newark, An Avnet Company
Chicago, IL, United States
560 350V 35X50Mm 85 10000H Vishay
15N6029
560 350V 35X50Mm 85 10000H Vishay 15N6029
560 350V 35x50mm 85 10000h

560 350V 35x50mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209565561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209565561E3
Capacitors - Aluminum Electrolytic Capacitors MAL209565561E3
CAP ALUM 560UF 20% 350V RADIAL

CAP ALUM 560UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209565561E3-ND 15N6029 MAL209565561E3
Product Name Aluminum Electrolytic Capacitors 560 350V 35X50Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details