Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209536182E3

Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 63mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 63mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209536182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209536182E3-ND
Aluminum Electrolytic Capacitors MAL209536182E3-ND
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 63mOhm @ 100Hz 10000 Hrs @ 85°C

1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 63mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209536182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209536182E3
Capacitors - Aluminum Electrolytic Capacitors MAL209536182E3
CAP ALUM 1800UF 20% 400V SNAP

CAP ALUM 1800UF 20% 400V SNAP

Supplier's Site
1800 400V 45X100Mm 85 10000H Vishay - 15N6015 - Newark, An Avnet Company
Chicago, IL, United States
1800 400V 45X100Mm 85 10000H Vishay
15N6015
1800 400V 45X100Mm 85 10000H Vishay 15N6015
1800 400V 45x100mm 85 10000h

1800 400V 45x100mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209536182E3-ND MAL209536182E3 15N6015
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1800 400V 45X100Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details