1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 110mOhm @ 100Hz 10000 Hrs @ 85°C
1000 400V 45x60mm 85 10000h
CAP ALUM 1000UF 20% 400V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL209536102E3-ND | 15N6013 | MAL209536102E3 |
| Product Name | Aluminum Electrolytic Capacitors | 1000 400V 45X60Mm 85 10000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |