Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209535222E3

Description
2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 57mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 57mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209535222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209535222E3-ND
Aluminum Electrolytic Capacitors MAL209535222E3-ND
2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 57mOhm @ 100Hz 10000 Hrs @ 85°C

2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 57mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
2200 350V 45X100Mm 85 10000H Vishay - 15N6012 - Newark, An Avnet Company
Chicago, IL, United States
2200 350V 45X100Mm 85 10000H Vishay
15N6012
2200 350V 45X100Mm 85 10000H Vishay 15N6012
2200 350V 45x100mm 85 10000h

2200 350V 45x100mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209535222E3-ND 15N6012
Product Name Aluminum Electrolytic Capacitors 2200 350V 45X100Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details