Vishay Precision Group Aluminum Electrolytic Capacitors MAL209527821E3

Description
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 123mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 123mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209527821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209527821E3-ND
Aluminum Electrolytic Capacitors MAL209527821E3-ND
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 123mOhm @ 100Hz 10000 Hrs @ 85°C

820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 123mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209527821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209527821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209527821E3
CAP ALUM 820UF 20% 450V SNAP

CAP ALUM 820UF 20% 450V SNAP

Supplier's Site
820 450V 40X70Mm 85 10000H Vishay - 15N6004 - Newark, An Avnet Company
Chicago, IL, United States
820 450V 40X70Mm 85 10000H Vishay
15N6004
820 450V 40X70Mm 85 10000H Vishay 15N6004
820 450V 40x70mm 85 10000h

820 450V 40x70mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209527821E3-ND MAL209527821E3 15N6004
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 820 450V 40X70Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details